The USB0004DP is a low capacitance multilayer varistor in a 0612 4x array package, designed to protect high-speed data lines against ESD transients. It has a typical capacitance of 10pF, a DC working voltage of ≤18V, and meets IEC 61000-4-2 standards for 15kV air and 8kV contact discharge. The device features a response time of less than 1ns, a peak current rating of 4A, and operates from -55°C to +125°C. Physical dimensions are 1.60mm x 3.20mm x 1.22mm max. The termination is Ni/Sn plated, and the packaging is 7" reel.
Varistors 14VAC 18VDC 0.015J 0 612 10pF 100 V Product overview: USB0004DP from KYOCERA AVX is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 100 V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10pF, 100 V, Circuit Protection Fuse, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-USB0004DP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 2040-USB0004DP |
| Product Name | 10pF 100 V Circuit Protection Fuse |
| Mounting | PCB Mount |