Kyocera Corporation Ceramic Capacitors UQCL2A2R0BAT2A

Description
2pF ±0.1pF 200V Ceramic Capacitor A 0402 (1005 Metric)
Request a Quote Datasheet
Description
2pF ±0.1pF 200V Ceramic Capacitor A 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6407-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6407-2-ND
Ceramic Capacitors 478-6407-2-ND
2pF ±0.1pF 200V Ceramic Capacitor A 0402 (1005 Metric)

2pF ±0.1pF 200V Ceramic Capacitor A 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - UQCL2A2R0BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
UQCL2A2R0BAT2A
Ceramic Capacitors UQCL2A2R0BAT2A
CAP CER 2PF 200V 0402

CAP CER 2PF 200V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-6407-2-ND UQCL2A2R0BAT2A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details