330µF Hermetically Sealed Tantalum Capacitors 6V Axial 1.45Ohm
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-7761-ND |
| Product Name | Tantalum Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 330 microF |