AVX Corporation Tantalum Capacitors TWCB706K015CCYZ0000

Description
70µF Hermetically Sealed Tantalum Capacitors 15V Axial 2.46Ohm
Request a Quote Datasheet
Description
70µF Hermetically Sealed Tantalum Capacitors 15V Axial 2.46Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7743-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7743-ND
Tantalum Capacitors 478-7743-ND
70µF Hermetically Sealed Tantalum Capacitors 15V Axial 2.46Ohm

70µF Hermetically Sealed Tantalum Capacitors 15V Axial 2.46Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors TWCB706K015CCYZ0000
CAP TANT 70UF 10% 15V AXIAL

CAP TANT 70UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 478-7743-ND TWCB706K015CCYZ0000
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 70 microF 70 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers