WET TANT CAP
CAP, 47µF, 50V, 10% ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TWCB476K050SCYZ0700 | 49AC0882 |
| Product Name | Capacitors - Tantalum Capacitors | Cap, 47Μf, 50V, 10% Rohs Compliant Kyocera Avx |
| Technology | Single-Layer |