AVX Corporation Tantalum Capacitors TWCB127K008SCYZ0000

Description
120µF Hermetically Sealed Tantalum Capacitors 8V Axial 2.21Ohm
Request a Quote Datasheet
Description
120µF Hermetically Sealed Tantalum Capacitors 8V Axial 2.21Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7763-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7763-ND
Tantalum Capacitors 478-7763-ND
120µF Hermetically Sealed Tantalum Capacitors 8V Axial 2.21Ohm

120µF Hermetically Sealed Tantalum Capacitors 8V Axial 2.21Ohm

Buy Now Datasheet
Tantalum Capacitor, Polarized, Tantalum (Wet), 8V, 10% +Tol, 10% -Tol, 120Uf Rohs Compliant Kyocera Avx - 96AJ2624 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Polarized, Tantalum (Wet), 8V, 10% +Tol, 10% -Tol, 120Uf Rohs Compliant Kyocera Avx
96AJ2624
Tantalum Capacitor, Polarized, Tantalum (Wet), 8V, 10% +Tol, 10% -Tol, 120Uf Rohs Compliant Kyocera Avx 96AJ2624
TANTALUM CAPACITOR, POLARIZED, TANTALUM (WET), 8V, 10% +TOL, 10% -TOL, 120UF ROHS COMPLIANT: YES

TANTALUM CAPACITOR, POLARIZED, TANTALUM (WET), 8V, 10% +TOL, 10% -TOL, 120UF ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors TWCB127K008SCYZ0000
CAP TANT 120UF 10% 8V AXIAL

CAP TANT 120UF 10% 8V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-7763-ND 96AJ2624 TWCB127K008SCYZ0000
Product Name Tantalum Capacitors Tantalum Capacitor, Polarized, Tantalum (Wet), 8V, 10% +Tol, 10% -Tol, 120Uf Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 120 microF 120 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Tantalum Capacitors - 1814577 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers