AVX Corporation Tantalum Capacitors TWCB127K008CCYZ0000

Description
120µF Hermetically Sealed Tantalum Capacitors 8V Axial 2.21Ohm
Request a Quote Datasheet
Description
120µF Hermetically Sealed Tantalum Capacitors 8V Axial 2.21Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7764-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7764-ND
Tantalum Capacitors 478-7764-ND
120µF Hermetically Sealed Tantalum Capacitors 8V Axial 2.21Ohm

120µF Hermetically Sealed Tantalum Capacitors 8V Axial 2.21Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors TWCB127K008CCYZ0000
CAP TANT 120UF 10% 8V AXIAL

CAP TANT 120UF 10% 8V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 478-7764-ND TWCB127K008CCYZ0000
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 120 microF 120 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details