Kyocera Corporation Tantalum Capacitors TWAE687K075SBEZ0000

Description
680µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 900mOhm @ 120Hz
Request a Quote Datasheet
Description
680µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 900mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TWAE687K075SBEZ0000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TWAE687K075SBEZ0000-ND
Tantalum Capacitors TWAE687K075SBEZ0000-ND
680µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 900mOhm @ 120Hz

680µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 900mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TWAE687K075SBEZ0000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TWAE687K075SBEZ0000
Capacitors - Tantalum Capacitors TWAE687K075SBEZ0000
CAP TANT 680UF 10% 75V AXIAL

CAP TANT 680UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TWAE687K075SBEZ0000-ND TWAE687K075SBEZ0000
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 680 microF 680 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TDC106M035NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details