47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 55mOhm @ 100kHz
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-TRMD476K020H0055TR-ND | TRMD476K020H0055 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Tolerance | 10 (+/- %) |