Kyocera Corporation Tantalum Capacitors TRJE337M006RRJ

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 330mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 330mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TRJE337M006RRJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TRJE337M006RRJ-ND
Tantalum Capacitors TRJE337M006RRJ-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 330mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 330mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TRJE337M006RRJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TRJE337M006RRJ
Capacitors - Tantalum Capacitors TRJE337M006RRJ
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site
Trj Tantalum Chips Rohs Compliant Kyocera Avx - 78M3553 - Newark, An Avnet Company
Chicago, IL, United States
Trj Tantalum Chips Rohs Compliant Kyocera Avx
78M3553
Trj Tantalum Chips Rohs Compliant Kyocera Avx 78M3553
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TRJE337M006RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJE337M006RRJ
Tantalum Capacitors TRJE337M006RRJ
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TRJE337M006RRJ-ND TRJE337M006RRJ 78M3553 TRJE337M006RRJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Trj Tantalum Chips Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers