150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 300mOhm
CAP TANT 150UF 20% 16V 2917
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 150UF 20% 16V 2917
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9312-2-ND | TRJE157M016RRJ | 78M3550 | TRJE157M016RRJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Trj Tantalum Chips Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |