100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 100UF 20% 20V 2917
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TRJE107M020RRJ-ND | 65M6399 | TRJE107M020RRJ |
| Product Name | Tantalum Capacitors | Trj Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 100 microF | 100 microF |