Kyocera Corporation Tantalum Capacitors TRJD686K020RRJ

Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 490mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 490mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TRJD686K020RRJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TRJD686K020RRJ-ND
Tantalum Capacitors TRJD686K020RRJ-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 490mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 490mOhm

Buy Now Datasheet
Tantalum Capacitors - TRJD686K020RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJD686K020RRJ
Tantalum Capacitors TRJD686K020RRJ
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Trj Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 65M6396 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Trj Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
65M6396
Surface Mount Tantalum Capacitor, Trj Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 65M6396
Surface Mount Tantalum Capacitor, TRJ Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TRJ Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TRJD686K020RRJ-ND TRJD686K020RRJ 65M6396
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Trj Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers