47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 250mOhm
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 250mOhm
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 250mOhm
CAP TANT 47UF 10% 25V 2917
CAP TANT 47UF 10% 25V 2917
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TRJD476K025R0250CT-ND | 478-TRJD476K025R0250DKR-ND | TRJD476K025R0250 | TRJD476K025R0250 | 25R2580 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Trj Tantalum Chips Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |