Tantalum Capacitors
Cap Tant Solid 47uF 16V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.54 Ohm 125°C Automotive AEC-Q200 Medical T/R Product overview: TRJD476K016RRJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 16V, 0.54 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TRJD476K016RRJ can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TRJD476K016RRJTR-ND | 59-TRJD476K016RRJ | TRJD476K016RRJ | TRJD476K016RRJ |
| Product Name | Tantalum Capacitors | Automotive SMD 47uF 16V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Packing Method | Tape Reel | Tape and Reel | Tape Reel; Tape & Reel (TR) | |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes |