AVX Corporation Surface Mount Tantalum Capacitor, Trj Series, 220 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx TRJD227K006R0150

Description
Surface Mount Tantalum Capacitor, TRJ Series, 220 F, 10%, 6.3 V, 2917 [7343 Metric], D RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TRJ Series, 220 F, 10%, 6.3 V, 2917 [7343 Metric], D RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Trj Series, 220 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 33P8579 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Trj Series, 220 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
33P8579
Surface Mount Tantalum Capacitor, Trj Series, 220 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 33P8579
Surface Mount Tantalum Capacitor, TRJ Series, 220 F, 10%, 6.3 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TRJ Series, 220 F, 10%, 6.3 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33P8579
Product Name Surface Mount Tantalum Capacitor, Trj Series, 220 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details