AVX Corporation Cap, 10Μf, 35V, 10%, 2917; Capacitance Kyocera Avx TRJD106K035SRJ

Description
CAP, 10µF, 35V, 10%, 2917; Capacitance:10µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TRJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 10µF, 35V, 10%, 2917; Capacitance:10µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TRJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Μf, 35V, 10%, 2917; Capacitance Kyocera Avx - 41AH2411 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, 10%, 2917; Capacitance Kyocera Avx
41AH2411
Cap, 10Μf, 35V, 10%, 2917; Capacitance Kyocera Avx 41AH2411
CAP, 10µF, 35V, 10%, 2917; Capacitance:10µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TRJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 10µF, 35V, 10%, 2917; Capacitance:10µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TRJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41AH2411
Product Name Cap, 10Μf, 35V, 10%, 2917; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details