AVX Corporation Surface Mount Tantalum Capacitor, Trj Series, 68 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx TRJC686K006R0200

Description
Surface Mount Tantalum Capacitor, TRJ Series, 68 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TRJ Series, 68 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Trj Series, 68 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 33P8555 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Trj Series, 68 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
33P8555
Surface Mount Tantalum Capacitor, Trj Series, 68 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 33P8555
Surface Mount Tantalum Capacitor, TRJ Series, 68 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TRJ Series, 68 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33P8555
Product Name Surface Mount Tantalum Capacitor, Trj Series, 68 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details