Kyocera Corporation Tantalum Capacitors TRJC475K035RRJ

Description
CAP TANT 4.7UF 10% 35V 2312
Request a Quote Datasheet
Description
CAP TANT 4.7UF 10% 35V 2312
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TRJC475K035RRJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRJC475K035RRJDKR-ND
Tantalum Capacitors 478-TRJC475K035RRJDKR-ND
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Buy Now Datasheet
Tantalum Capacitors - 478-TRJC475K035RRJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRJC475K035RRJCT-ND
Tantalum Capacitors 478-TRJC475K035RRJCT-ND
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Buy Now Datasheet
Tantalum Capacitors - 478-TRJC475K035RRJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRJC475K035RRJTR-ND
Tantalum Capacitors 478-TRJC475K035RRJTR-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.41Ohm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.41Ohm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Trj Series, 4.7 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 33P8542 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Trj Series, 4.7 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
33P8542
Surface Mount Tantalum Capacitor, Trj Series, 4.7 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 33P8542
Surface Mount Tantalum Capacitor, TRJ Series, 4.7 F, 10%, 35 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TRJ Series, 4.7 F, 10%, 35 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TRJC475K035RRJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TRJC475K035RRJ
Capacitors - Tantalum Capacitors TRJC475K035RRJ
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site
Tantalum Capacitors - TRJC475K035RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJC475K035RRJ
Tantalum Capacitors TRJC475K035RRJ
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TRJC475K035RRJDKR-ND 478-TRJC475K035RRJCT-ND 33P8542 TRJC475K035RRJ TRJC475K035RRJ
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Trj Series, 4.7 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL105K035S1B-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814706 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details