Kyocera Corporation Tantalum Capacitors TRJC155M050RRJ

Description
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TRJC155M050RRJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TRJC155M050RRJ-ND
Tantalum Capacitors TRJC155M050RRJ-ND
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm

1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TRJC155M050RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJC155M050RRJ
Tantalum Capacitors TRJC155M050RRJ
CAP TANT 1.5UF 20% 50V 2312

CAP TANT 1.5UF 20% 50V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TRJC155M050RRJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TRJC155M050RRJ
Capacitors - Tantalum Capacitors TRJC155M050RRJ
CAP TANT 1.5UF 20% 50V 2312

CAP TANT 1.5UF 20% 50V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number TRJC155M050RRJ-ND TRJC155M050RRJ TRJC155M050RRJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details