Kyocera Corporation Tantalum Capacitors TRJC107K010RRJ

Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11597-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11597-2-ND
Tantalum Capacitors 478-11597-2-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11597-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11597-6-ND
Tantalum Capacitors 478-11597-6-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11597-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11597-1-ND
Tantalum Capacitors 478-11597-1-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TRJC107K010RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJC107K010RRJ
Tantalum Capacitors TRJC107K010RRJ
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Trj Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 33P8516 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Trj Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
33P8516
Surface Mount Tantalum Capacitor, Trj Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 33P8516
Surface Mount Tantalum Capacitor, TRJ Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TRJ Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TRJC107K010RRJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TRJC107K010RRJ
Capacitors - Tantalum Capacitors TRJC107K010RRJ
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11597-2-ND 478-11597-6-ND TRJC107K010RRJ 33P8516 TRJC107K010RRJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Trj Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Polymer - 187UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers