AVX Corporation Cap, 4.7Μf, 25V, 10%, Reel; Capacitance Kyocera Avx TRJB475K025RRJ

Description
CAP, 4.7µF, 25V, 10%, REEL; Capacitance:4.7µF; Voltage Rating:25V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TRJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 4.7µF, 25V, 10%, REEL; Capacitance:4.7µF; Voltage Rating:25V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TRJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Μf, 25V, 10%, Reel; Capacitance Kyocera Avx - 13AC4110 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 25V, 10%, Reel; Capacitance Kyocera Avx
13AC4110
Cap, 4.7Μf, 25V, 10%, Reel; Capacitance Kyocera Avx 13AC4110
CAP, 4.7µF, 25V, 10%, REEL; Capacitance:4.7µF; Voltage Rating:25V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TRJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 4.7µF, 25V, 10%, REEL; Capacitance:4.7µF; Voltage Rating:25V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TRJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Trj Series, 4.7 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx - 33P8494 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Trj Series, 4.7 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
33P8494
Surface Mount Tantalum Capacitor, Trj Series, 4.7 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx 33P8494
Surface Mount Tantalum Capacitor, TRJ Series, 4.7 F, 10%, 25 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TRJ Series, 4.7 F, 10%, 25 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 13AC4110 33P8494
Product Name Cap, 4.7Μf, 25V, 10%, Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Trj Series, 4.7 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details