Kyocera Corporation Tantalum Capacitors TRJB336M010RRJ

Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TRJB336M010RRJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TRJB336M010RRJ-ND
Tantalum Capacitors TRJB336M010RRJ-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TRJB336M010RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJB336M010RRJ
Tantalum Capacitors TRJB336M010RRJ
CAP TANT 33UF 20% 10V 1411

CAP TANT 33UF 20% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TRJB336M010RRJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TRJB336M010RRJ
Capacitors - Tantalum Capacitors TRJB336M010RRJ
CAP TANT 33UF 20% 10V 1411

CAP TANT 33UF 20% 10V 1411

Supplier's Site
Trj Tantalum Chips Rohs Compliant Kyocera Avx - 65M6381 - Newark, An Avnet Company
Chicago, IL, United States
Trj Tantalum Chips Rohs Compliant Kyocera Avx
65M6381
Trj Tantalum Chips Rohs Compliant Kyocera Avx 65M6381
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TRJB336M010RRJ-ND TRJB336M010RRJ TRJB336M010RRJ 65M6381
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Trj Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitor - TAS475M050P1C-F - Richardson RFPD
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701228 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers