Kyocera Corporation Tantalum Capacitors TRJB336K006RRJ

Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 1.74Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 1.74Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TRJB336K006RRJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TRJB336K006RRJ-ND
Tantalum Capacitors TRJB336K006RRJ-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 1.74Ohm

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 1.74Ohm

Buy Now Datasheet
Tantalum Capacitors - TRJB336K006RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJB336K006RRJ
Tantalum Capacitors TRJB336K006RRJ
CAP TANT 33UF 10% 6.3V 1411

CAP TANT 33UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TRJB336K006RRJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TRJB336K006RRJ
Capacitors - Tantalum Capacitors TRJB336K006RRJ
CAP TANT 33UF 10% 6.3V 1411

CAP TANT 33UF 10% 6.3V 1411

Supplier's Site
Trj Tantalum Chips Rohs Compliant Kyocera Avx - 74T5610 - Newark, An Avnet Company
Chicago, IL, United States
Trj Tantalum Chips Rohs Compliant Kyocera Avx
74T5610
Trj Tantalum Chips Rohs Compliant Kyocera Avx 74T5610
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TRJB336K006RRJ-ND TRJB336K006RRJ TRJB336K006RRJ 74T5610
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Trj Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitor, 1Uf, 35V, Radial 10%; Capacitance Cornell Dubilier - 87K0076 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Capacitance Range 1 microF
View Details
2 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details