AVX Corporation Surface Mount Tantalum Capacitor, Trj Series, 2.2 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx TRJB225K025RRJ

Description
Surface Mount Tantalum Capacitor, TRJ Series, 2.2 F, 10%, 25 V, 1411 [3528 Metric], B RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TRJ Series, 2.2 F, 10%, 25 V, 1411 [3528 Metric], B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Trj Series, 2.2 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx - 33P8469 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Trj Series, 2.2 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
33P8469
Surface Mount Tantalum Capacitor, Trj Series, 2.2 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx 33P8469
Surface Mount Tantalum Capacitor, TRJ Series, 2.2 F, 10%, 25 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TRJ Series, 2.2 F, 10%, 25 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33P8469
Product Name Surface Mount Tantalum Capacitor, Trj Series, 2.2 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details