The Win Source Electronics part number 1331463-TRJB156K020R
Manufacturer: KYOCERA AVX
Win Source Part Number: 1331463-TRJB156K020R
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 15 µF
Tolerance: ±10%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 1.4Ohm
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1411 (3528 Metric), 1210
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
RoHS Status: ROHS3 Compliant
Cap Tant Solid 15uF 20V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 125°C Automotive AEC-Q200 Medical T/R Product overview: TRJB156K020RRJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15uF, 20V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 15uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TRJB156K020RRJ can be used for catalog matching and distributor lookup.
15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 1.4Ohm
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 15UF 10% 20V 1411
CAP TANT 15UF 10% 20V 1411
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1331463-TRJB156K020RRJ | 59-TRJB156K020RRJ | TRJB156K020RRJ-ND | 65M6372 | TRJB156K020RRJ | TRJB156K020RRJ |
| Product Name | Capacitors - Tantalum Capacitors | Automotive SMD 15uF 20V Capacitor | Tantalum Capacitors | Trj Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |