Cap Tant Solid 10uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.2 Ohm 125°C Automotive AEC-Q200 Medical T/R Product overview: TRJB106K016RRJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 16V, 2.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TRJB106K016RRJ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1355501-TRJB106K016R
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TRJ
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric), 1210
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 2.2Ohm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.2Ohm
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.2Ohm
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.2Ohm
CAP TANT 10UF 10% 16V 1411
CAP TANT 10UF 10% 16V 1411
CAP TANT 10UF 10% 16V 1411
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TRJB106K016RRJ | 1355501-TRJB106K016RRJ | 478-11126-2-ND | 478-11126-6-ND | TRJB106K016RRJ | TRJB106K016RRJ | TRJB106K016RRJ | 36K6504 |
| Product Name | Automotive SMD 10uF 16V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Trj Tantalum Chips Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | ||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |