Kyocera Corporation Tantalum Capacitors TRJB105M050RRJ

Description
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 3.4Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 3.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TRJB105M050RRJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TRJB105M050RRJ-ND
Tantalum Capacitors TRJB105M050RRJ-ND
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 3.4Ohm

1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 3.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TRJB105M050RRJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TRJB105M050RRJ
Capacitors - Tantalum Capacitors TRJB105M050RRJ
CAP TANT 1UF 20% 50V 1411

CAP TANT 1UF 20% 50V 1411

Supplier's Site
Trj Tantalum Chips Rohs Compliant Kyocera Avx - 78M3524 - Newark, An Avnet Company
Chicago, IL, United States
Trj Tantalum Chips Rohs Compliant Kyocera Avx
78M3524
Trj Tantalum Chips Rohs Compliant Kyocera Avx 78M3524
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TRJB105M050RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJB105M050RRJ
Tantalum Capacitors TRJB105M050RRJ
CAP TANT 1UF 20% 50V 1411

CAP TANT 1UF 20% 50V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TRJB105M050RRJ-ND TRJB105M050RRJ 78M3524 TRJB105M050RRJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Trj Tantalum Chips Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers