1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 3.4Ohm
CAP TANT 1UF 10% 50V 1411
CAP TANT 1UF 10% 50V 1411
CAP TANT 1UF 10% 50V 1411
CAP TANT 1UF 10% 50V 1411
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TRJB105K050RRJTR-ND | 478-TRJB105K050RRJDKR-ND | TRJB105K050RRJ | TRJB105K050RRJ | 65M6368 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Trj Tantalum Chips Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |