AVX Corporation Surface Mount Tantalum Capacitor, Trj Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx TRJA475K010RRJ

Description
Surface Mount Tantalum Capacitor, TRJ Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TRJ Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Trj Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 33P8435 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Trj Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
33P8435
Surface Mount Tantalum Capacitor, Trj Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 33P8435
Surface Mount Tantalum Capacitor, TRJ Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TRJ Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33P8435
Product Name Surface Mount Tantalum Capacitor, Trj Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers