0.33µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 7Ohm
Cap Tant Solid 0.33uF 50V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7 Ohm 125°C Automotive AEC-Q200 Medical T/R Product overview: TRJA334M050RRJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.33uF, 50V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.33uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TRJA334M050RRJ can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 901119-TRJA334M050RR
Series: TRJ
Operating Temperature Range: -55°C ~ 125°C
Features: 0.33 µF Molded Tantalum Capacitors 50 V 1206 (3216 Metric) 7Ohm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
CAP TANT 0.33UF 20% 50V 1206
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 0.33UF 20% 50V 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TRJA334M050RRJ-ND | 59-TRJA334M050RRJ | 901119-TRJA334M050RRJ | TRJA334M050RRJ | 78M3519 | TRJA334M050RRJ |
| Product Name | Tantalum Capacitors | Automotive SMD 0.33uF 50V Capacitor | Tantalum Capacitors - TRJA334M050RRJ | Capacitors - Tantalum Capacitors | Trj Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |