Kyocera Corporation Tantalum Capacitors TRJA106K010RRJ

Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TRJA106K010RRJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRJA106K010RRJCT-ND
Tantalum Capacitors 478-TRJA106K010RRJCT-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.2Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TRJA106K010RRJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRJA106K010RRJTR-ND
Tantalum Capacitors 478-TRJA106K010RRJTR-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.2Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TRJA106K010RRJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRJA106K010RRJDKR-ND
Tantalum Capacitors 478-TRJA106K010RRJDKR-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.2Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.2Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 10uF 10V Capacitor
59-TRJA106K010RRJ
Automotive SMD 10uF 10V Capacitor 59-TRJA106K010RRJ
Cap Tant Solid 10uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.2 Ohm 125°C Automotive AEC-Q200 Medical T/R Product overview: TRJA106K010RRJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 10V, 2.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TRJA106K010RRJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.2 Ohm 125°C Automotive AEC-Q200 Medical T/R Product overview: TRJA106K010RRJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 10V, 2.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TRJA106K010RRJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TRJA106K010RRJ - 850695-TRJA106K010RRJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TRJA106K010RRJ
850695-TRJA106K010RRJ
Tantalum Capacitors - TRJA106K010RRJ 850695-TRJA106K010RRJ
Manufacturer: AVX Corporation Win Source Part Number: 850695-TRJA106K010RR J Series: TRJ Features: 10 µF Tantalum Capacitors 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: AVX Corporation
Win Source Part Number: 850695-TRJA106K010RRJ
Series: TRJ
Features: 10 µF Tantalum Capacitors 10 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
CAP TANT 10UF 10% 10V 1206 - 66-TRJA106K010RRJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 10UF 10% 10V 1206
66-TRJA106K010RRJ
CAP TANT 10UF 10% 10V 1206 66-TRJA106K010RRJ
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site
Capacitors - Tantalum Capacitors - TRJA106K010RRJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TRJA106K010RRJ
Capacitors - Tantalum Capacitors TRJA106K010RRJ
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site
Surface Mount Tantalum Capacitor, Trj Series, 10 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 33P8398 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Trj Series, 10 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
33P8398
Surface Mount Tantalum Capacitor, Trj Series, 10 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 33P8398
Surface Mount Tantalum Capacitor, TRJ Series, 10 F, 10%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TRJ Series, 10 F, 10%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Tant, Case A Rohs Compliant Kyocera Avx - 81AH9352 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Tant, Case A Rohs Compliant Kyocera Avx
81AH9352
Cap, 10Uf, 10V, Tant, Case A Rohs Compliant Kyocera Avx 81AH9352
CAP, 10UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 10UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TRJA106K010RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJA106K010RRJ
Tantalum Capacitors TRJA106K010RRJ
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TRJA106K010RRJCT-ND 478-TRJA106K010RRJDKR-ND 59-TRJA106K010RRJ 850695-TRJA106K010RRJ 66-TRJA106K010RRJ TRJA106K010RRJ 33P8398 TRJA106K010RRJ
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 10uF 10V Capacitor Tantalum Capacitors - TRJA106K010RRJ CAP TANT 10UF 10% 10V 1206 Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Trj Series, 10 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Polymer - 277XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details