Kyocera Corporation Tantalum Capacitors TRJA105K035RRJ

Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6.63Ohm
Request a Quote
Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6.63Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRJA105K035RRJ is a tantalum chip capacitor from the TRJ series by Lingto Electronic Limited, designed for high-performance applications. It has a capacitance of 1OºF, a rated voltage of 10V, and a temperature range of -55°C to +125°C. This capacitor features a low equivalent series resistance (ESR) and a leakage current specification of 0.0075CV or 0.3OºA, whichever is greater. It is suitable for automotive and industrial applications, including automotive ECUs, ABS, and airbag systems. The capacitor is available in a 1206 case size and is compliant with AEC-Q200 standards, ensuring reliability in demanding environments. The product is offered with various termination options, including pure tin and gold plating.

Datasheet Summary
Powered by GS/AI

The TRJA105K035RRJ is a tantalum chip capacitor from the TRJ series by Lingto Electronic Limited, designed for high-performance applications. It has a capacitance of 1OºF, a rated voltage of 10V, and a temperature range of -55°C to +125°C. This capacitor features a low equivalent series resistance (ESR) and a leakage current specification of 0.0075CV or 0.3OºA, whichever is greater. It is suitable for automotive and industrial applications, including automotive ECUs, ABS, and airbag systems. The capacitor is available in a 1206 case size and is compliant with AEC-Q200 standards, ensuring reliability in demanding environments. The product is offered with various termination options, including pure tin and gold plating.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TRJA105K035RRJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRJA105K035RRJDKR-ND
Tantalum Capacitors 478-TRJA105K035RRJDKR-ND
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6.63Ohm

1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6.63Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TRJA105K035RRJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRJA105K035RRJTR-ND
Tantalum Capacitors 478-TRJA105K035RRJTR-ND
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6.63Ohm

1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6.63Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TRJA105K035RRJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRJA105K035RRJCT-ND
Tantalum Capacitors 478-TRJA105K035RRJCT-ND
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6.63Ohm

1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6.63Ohm

Buy Now Datasheet
Tantalum Capacitors - TRJA105K035RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJA105K035RRJ
Tantalum Capacitors TRJA105K035RRJ
CAP TANT 1UF 10% 35V 1206

CAP TANT 1UF 10% 35V 1206

Supplier's Site Datasheet
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx - 54J9400 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx
54J9400
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx 54J9400
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TRJA105K035RRJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TRJA105K035RRJ
Capacitors - Tantalum Capacitors TRJA105K035RRJ
CAP TANT 1UF 10% 35V 1206

CAP TANT 1UF 10% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TRJA105K035RRJDKR-ND 478-TRJA105K035RRJTR-ND TRJA105K035RRJ 54J9400 TRJA105K035RRJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers