Kyocera Corporation Tantalum Capacitors TRJA105K025RRJ

Description
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.63Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.63Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TRJA105K025RRJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TRJA105K025RRJ-ND
Tantalum Capacitors TRJA105K025RRJ-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.63Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.63Ohm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Trj Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 33P8392 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Trj Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
33P8392
Surface Mount Tantalum Capacitor, Trj Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 33P8392
Surface Mount Tantalum Capacitor, TRJ Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TRJ Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Trj Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 96K2313 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Trj Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
96K2313
Surface Mount Tantalum Capacitor, Trj Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 96K2313
Surface Mount Tantalum Capacitor, TRJ Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TRJ Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TRJA105K025RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJA105K025RRJ
Tantalum Capacitors TRJA105K025RRJ
CAP TANT 1UF 10% 25V 1206

CAP TANT 1UF 10% 25V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TRJA105K025RRJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TRJA105K025RRJ
Capacitors - Tantalum Capacitors TRJA105K025RRJ
CAP TANT 1UF 10% 25V 1206

CAP TANT 1UF 10% 25V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TRJA105K025RRJ-ND 33P8392 TRJA105K025RRJ TRJA105K025RRJ
Product Name Tantalum Capacitors Surface Mount Tantalum Capacitor, Trj Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814777 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details