Kyocera Corporation Tantalum Capacitors TRJA105K020RRJ

Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.63Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.63Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TRJA105K020RRJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TRJA105K020RRJ-ND
Tantalum Capacitors TRJA105K020RRJ-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.63Ohm

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.63Ohm

Buy Now Datasheet
Trj Tantalum Chips Rohs Compliant Kyocera Avx - 74T5601 - Newark, An Avnet Company
Chicago, IL, United States
Trj Tantalum Chips Rohs Compliant Kyocera Avx
74T5601
Trj Tantalum Chips Rohs Compliant Kyocera Avx 74T5601
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TRJA105K020RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJA105K020RRJ
Tantalum Capacitors TRJA105K020RRJ
CAP TANT 1UF 10% 20V 1206

CAP TANT 1UF 10% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TRJA105K020RRJ-ND 74T5601 TRJA105K020RRJ
Product Name Tantalum Capacitors Trj Tantalum Chips Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details