The TRJA104M035RRJ is a tantalum chip capacitor from Lingto Electronic Limited, designed for high-performance applications. It features a capacitance of 0.1 µF with a rated voltage of 35V, suitable for use in environments with temperatures ranging from -55°C to +125°C. This capacitor is part of the TRJ series, which is noted for its enhanced reliability, making it ideal for automotive and industrial applications. The device has a low equivalent series resistance (ESR) and a leakage current (DCL) specification of 0.0075 CV or 0.3 µA, whichever is greater. It is available in various case sizes and is compliant with AEC-Q200 standards, ensuring it meets the rigorous demands of automotive electronics. The capacitor is also surge current tested, providing additional assurance of its robustness during operation.
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm
CAP TANT 0.1UF 20% 35V 1206
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 0.1UF 20% 35V 1206
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TRJA104M035RRJ-ND | TRJA104M035RRJ | 54J9399 | TRJA104M035RRJ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |