68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Manufacturer: AVX Corporation
Win Source Part Number: 708266-TPSY686M010R0
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 68μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: Y
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
CAP TANT 68UF 20% 10V 2917
CAPACITOR TANT, 68UF, 10V, 0.1 OHM, 0.2, 2917; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
CAP TANT 68UF 20% 10V 2917
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9305-2-ND | 708266-TPSY686M010R0100 | TPSY686M010R0100 | 54J9395 | TPSY686M010R0100 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TPSY686M010R0100 | Capacitors - Tantalum Capacitors | Capacitor Tant, 68Uf, 10V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |