68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz
CAP TANT 68UF 10% 16V 2917 Product overview: TPSY686K016P0200 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY686K016P0200 can be used for catalog matching and distributor lookup.
CAP TANT 68UF 10% 16V 2917
CAP TANT 68UF 10% 16V 2917
TPS TANTALUM ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSY686K016P0200TR-ND | 59-TPSY686K016P0200 | TPSY686K016P0200 | TPSY686K016P0200 | 54J9393 |
| Product Name | Tantalum Capacitors | 68UF 16V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tps Tantalum Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |