KYOCERA AVX Components Corporation Tantalum Capacitors TPSY686K010P0200

Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSY686K010P0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSY686K010P0200TR-ND
Tantalum Capacitors 478-TPSY686K010P0200TR-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSY686K010P0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY686K010P0200
Tantalum Capacitors TPSY686K010P0200
CAP TANT 68UF 10% 10V 2917

CAP TANT 68UF 10% 10V 2917

Supplier's Site Datasheet
Tps Tant / T&r Rohs Compliant Kyocera Avx - 65M6320 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tant / T&r Rohs Compliant Kyocera Avx
65M6320
Tps Tant / T&r Rohs Compliant Kyocera Avx 65M6320
TPS TANT / T&R ROHS COMPLIANT: YES

TPS TANT / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TPSY686K010P0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSY686K010P0200
Capacitors - Tantalum Capacitors TPSY686K010P0200
CAP TANT 68UF 10% 10V 2917

CAP TANT 68UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSY686K010P0200TR-ND TPSY686K010P0200 65M6320 TPSY686K010P0200
Product Name Tantalum Capacitors Tantalum Capacitors Tps Tant / T&r Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SMH025ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details