330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm
Cap Tant Solid 330uF 6.3V Y CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C T/R Product overview: TPSY337M006R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY337M006R0150 can be used for catalog matching and distributor lookup.
CAP TANT 330UF 20% 6.3V 2917
TANTALUM CAPACITOR, 330UF 6.3V, 0.15 OHM, 0.2, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes
CAP TANT 330UF 20% 6.3V 2917
CAP TANT 330UF 20% 6.3V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4166-2-ND | 478-4166-6-ND | 59-TPSY337M006R0150 | TPSY337M006R0150 | 54J9386 | TPSY337M006R0150 | TPSY337M006R0150 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 330uF 6.3V 0.15 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 330Uf 6.3V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |