330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Cap Tant Solid 330uF 6.3V Y CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.1 Ohm 125°C T/R Product overview: TPSY337M006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY337M006R0100 can be used for catalog matching and distributor lookup.
Manufacturer: KYOCERA AVX
Win Source Part Number: 1330603-TPSY337M006R
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: Y
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
RoHS Status: ROHS3 Compliant
CAP TANT 330UF 20% 6.3V 2917
CAP TANT 330UF 20% 6.3V 2917
CAPACITOR TANT, 330UF, 6.3V, 0.1 OHM, 0.2, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSY337M006R0100-ND | 59-TPSY337M006R0100 | 1330603-TPSY337M006R0100 | TPSY337M006R0100 | TPSY337M006R0100 | 65M6319 |
| Product Name | Tantalum Capacitors | SMD 330uF 6.3V 0.1 Ohm Capacitor | Capacitors - Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 330Uf, 6.3V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |