Kyocera Corporation Tantalum Capacitors TPSY336M016R0400

Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSY336M016R0400-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSY336M016R0400-ND
Tantalum Capacitors TPSY336M016R0400-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 400mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Capacitor Tant, 33Uf, 16V, 0.4 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9384 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 16V, 0.4 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9384
Capacitor Tant, 33Uf, 16V, 0.4 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9384
CAPACITOR TANT, 33UF, 16V, 0.4 OHM, 0.2, 2917; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 16V, 0.4 OHM, 0.2, 2917; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSY336M016R0400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSY336M016R0400
Capacitors - Tantalum Capacitors TPSY336M016R0400
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - TPSY336M016R0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY336M016R0400
Tantalum Capacitors TPSY336M016R0400
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSY336M016R0400-ND 54J9384 TPSY336M016R0400 TPSY336M016R0400
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 16V, 0.4 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 227XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers