KYOCERA AVX Components Corporation Tantalum Capacitors TPSY336K025H0200

Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSY336K025H0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSY336K025H0200TR-ND
Tantalum Capacitors 478-TPSY336K025H0200TR-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tps Tant / T&r Rohs Compliant Kyocera Avx - 09P0448 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tant / T&r Rohs Compliant Kyocera Avx
09P0448
Tps Tant / T&r Rohs Compliant Kyocera Avx 09P0448
TPS TANT / T&R ROHS COMPLIANT: NO

TPS TANT / T&R ROHS COMPLIANT: NO

Supplier's Site
Tantalum Capacitors - TPSY336K025H0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY336K025H0200
Tantalum Capacitors TPSY336K025H0200
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSY336K025H0200TR-ND 09P0448 TPSY336K025H0200
Product Name Tantalum Capacitors Tps Tant / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details