Kyocera Corporation Tantalum Capacitors TPSY227M006R0150

Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSY227M006R0150-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSY227M006R0150-ND
Tantalum Capacitors TPSY227M006R0150-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSY227M006R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSY227M006R0150
Capacitors - Tantalum Capacitors TPSY227M006R0150
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site
Capacitor Tant, 220Uf 6.3V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9377 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf 6.3V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9377
Capacitor Tant, 220Uf 6.3V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9377
CAPACITOR TANT, 220UF 6.3V, 0.15 OHM, 0.2, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 220UF 6.3V, 0.15 OHM, 0.2, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSY227M006R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY227M006R0150
Tantalum Capacitors TPSY227M006R0150
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSY227M006R0150-ND TPSY227M006R0150 54J9377 TPSY227M006R0150
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 220Uf 6.3V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum Capacitors - 1129755-TAC826K010P07 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 82 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814773 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details