Kyocera Corporation Tantalum Capacitors TPSY156K035R0250

Description
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSY156K035R0250-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSY156K035R0250-ND
Tantalum Capacitors TPSY156K035R0250-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet
Capacitor Tant, 15Uf, 35V, 0.25 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 95M7524 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 35V, 0.25 Ohm, 0.1, 2917; Capacitance Kyocera Avx
95M7524
Capacitor Tant, 15Uf, 35V, 0.25 Ohm, 0.1, 2917; Capacitance Kyocera Avx 95M7524
CAPACITOR TANT, 15UF, 35V, 0.25 OHM, 0.1, 2917; Capacitance:15µF; Capacitance Tolerance:± 10%; Voltage Rating:35V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 35V, 0.25 OHM, 0.1, 2917; Capacitance:15µF; Capacitance Tolerance:± 10%; Voltage Rating:35V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSY156K035R0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY156K035R0250
Tantalum Capacitors TPSY156K035R0250
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSY156K035R0250 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSY156K035R0250
Capacitors - Tantalum Capacitors TPSY156K035R0250
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSY156K035R0250-ND 95M7524 TPSY156K035R0250 TPSY156K035R0250
Product Name Tantalum Capacitors Capacitor Tant, 15Uf, 35V, 0.25 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details