Kyocera Corporation SMD 1000uF 2.5V 0.1 Ohm Capacitor TPSY108M002R0100

Description
Cap Tant Solid 1000uF 2.5V Y CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.1 Ohm 125°C T/R Product overview: TPSY108M002R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 2.5V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 2.5V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY108M002R0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 1000uF 2.5V Y CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.1 Ohm 125°C T/R Product overview: TPSY108M002R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 2.5V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 2.5V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY108M002R0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1000uF 2.5V 0.1 Ohm Capacitor
59-TPSY108M002R0100
SMD 1000uF 2.5V 0.1 Ohm Capacitor 59-TPSY108M002R0100
Cap Tant Solid 1000uF 2.5V Y CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.1 Ohm 125°C T/R Product overview: TPSY108M002R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 2.5V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 2.5V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY108M002R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 1000uF 2.5V Y CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.1 Ohm 125°C T/R Product overview: TPSY108M002R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 2.5V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 2.5V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY108M002R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSY108M002R0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSY108M002R0100-ND
Tantalum Capacitors TPSY108M002R0100-ND
1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 100mOhm

1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1193614-TPSY108M002R0100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1193614-TPSY108M002R0100
Capacitors - Tantalum Capacitors 1193614-TPSY108M002R0100
Win Source Part Number: 1193614-TPSY108M002R 0100 Category: Capacitors>Tantalum Capacitors Series: TPS Type: Molded Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 2.5 V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: Y Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX

Win Source Part Number: 1193614-TPSY108M002R0100
Category: Capacitors>Tantalum Capacitors
Series: TPS
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: Y
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX

Buy Now Datasheet
Capacitor Tant, 1000Uf 2.5V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 36K6501 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1000Uf 2.5V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
36K6501
Capacitor Tant, 1000Uf 2.5V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx 36K6501
CAPACITOR TANT, 1000UF 2.5V, 0.1 OHM, 0.2, 2917; Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage Rating:2.5V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 1000UF 2.5V, 0.1 OHM, 0.2, 2917; Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage Rating:2.5V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSY108M002R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSY108M002R0100
Capacitors - Tantalum Capacitors TPSY108M002R0100
CAP TANT 1000UF 20% 2.5V 2917

CAP TANT 1000UF 20% 2.5V 2917

Supplier's Site
Tantalum Capacitors - TPSY108M002R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY108M002R0100
Tantalum Capacitors TPSY108M002R0100
CAP TANT 1000UF 20% 2.5V 2917

CAP TANT 1000UF 20% 2.5V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSY108M002R0100 TPSY108M002R0100-ND 1193614-TPSY108M002R0100 36K6501 TPSY108M002R0100 TPSY108M002R0100
Product Name SMD 1000uF 2.5V 0.1 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1000Uf 2.5V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Packing Method Tape and Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 227AXZ050MGE - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details