100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm
Manufacturer: AVX Corporation
Win Source Part Number: 798342-TPSY107M016R0
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 200 mOhm
Manufacturer Size Code: Y
Family Name: TPS
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): LSR100/16DM150; LSR100/16DM125; T83E107M016LAAL; T83E107M016EAAL;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
CAP TANT 100UF 20% 16V 2917
CAP TANT 100UF 20% 16V 2917
CAPACITOR TANT, 100UF, 16V, 0.2 OHM, 0.2, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSY107M016R0200-ND | 798342-TPSY107M016R0200 | TPSY107M016R0200 | TPSY107M016R0200 | 70K5687 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TPSY107M016R0200 | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 100Uf, 16V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |