100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm
Win Source Part Number: 1383713-TPSY107M010R
Category: Capacitors>Tantalum Capacitors
Series: TPS
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000 pcs
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 200mOhm
Manufacturer Size Code: Y
Mounting Type: Surface Mount
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: AVX Corp/Kyocera Corp
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Cap Tant Solid 100uF 10V Y CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.2 Ohm 125°C T/R Product overview: TPSY107M010R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY107M010R0200 can be used for catalog matching and distributor lookup.
CAP TANT 100UF 20% 10V 2917
CAP TANT 100UF 20% 10V 2917
CAPACITOR TANT, 100UF, 10V, 0.2 OHM, 0.2, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSY107M010R0200-ND | 1383713-TPSY107M010R0200 | 59-TPSY107M010R0200 | TPSY107M010R0200 | TPSY107M010R0200 | 54J9360 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | SMD 100uF 10V 0.2 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 100Uf, 10V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |