Kyocera Corporation Tantalum Capacitors TPSY107K016R0200

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSY107K016R0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSY107K016R0200-ND
Tantalum Capacitors TPSY107K016R0200-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSY107K016R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSY107K016R0200
Capacitors - Tantalum Capacitors TPSY107K016R0200
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site
Capacitor Tant, 100Uf, 16V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9355 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 16V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9355
Capacitor Tant, 100Uf, 16V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9355
CAPACITOR TANT, 100UF, 16V, 0.2 OHM, 0.1, 2917; Capacitance:100µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 16V, 0.2 OHM, 0.1, 2917; Capacitance:100µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSY107K016R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY107K016R0200
Tantalum Capacitors TPSY107K016R0200
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSY107K016R0200-ND TPSY107K016R0200 54J9355 TPSY107K016R0200
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 100Uf, 16V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details