100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm
CAP TANT 100UF 10% 10V 2917
CAP TANT 100UF 10% 10V 2917
CAP TANT 100UF 10% 10V 2917
CAP TANT 100UF 10% 10V 2917
CAPACITOR TANT, 100UF, 10V, 0.2 OHM, 0.1, 2917; Capacitance:100µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 10 V, 2917 [7343 Metric], Y RoHS Compliant: Yes
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSY107K010R0200TR-ND | 478-TPSY107K010R0200DKR-ND | TPSY107K010R0200 | TPSY107K010R0200 | 54J9350 | 15P3800 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 100Uf, 10V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2917 [7343 Metric], Y Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |